Microchip Technology DM320115 | ATMega4809 Curiosity Nano
- 收藏
- 对比
DM320115 | ATMega4809 Curiosity Nano
1610-DM320115 | ATMega4809 Curiosity Nano
评估和演示板及套件
--
大陆
立即发货

DM320115 | ATMega4809 Curiosity Nano datasheet pdf and Evaluation and Demonstration Boards and Kits product details from Microchip Technology stock available at utmel
1最小包装量--
DM320115 | ATMega4809 Curiosity Nano详情
Microchip Technology DM320115 | ATMega4809 Curiosity Nano重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
HTS
8473.30.11.80
ECCN (US)
EAR99
EU RoHS
供应商未确认
Automotive
无
PPAP
无
Supported Device
ATmega4809
Supported Device Technology
Microcontroller
JTAG Support
无
Audio Interfaces
无
Daughter Cards
有
零件状态
Unconfirmed
类型
发展委员会
USB
1
DM320115 | ATMega4809 Curiosity Nano拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology







哦! 它是空的。